Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053660-CTM-1001
Packaging: Bulk
Number of Positions: 20
Color: Blue
Number of Contacts: 20
Insulation Diameter: 55 µm
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CTM-1001866837-000; CTM1001;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
ELV: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053660-CTM-1001 |
| Product Name | OEM Parts - OEM Parts (C - E) - CTM-1001 |