TE Connectivity Connectors, Interconnects - Terminal Junction Systems CTL-22

Description
Win Source Part Number: 1053655-CTL-22 Category: Connectors, Interconnects>Termin al Junction Systems Series: CTL Type: Wire Splice Package: Bag Contact Size: 22 Standard Package: 90 Dimension: 0.200" Dia x 1.280" L (5.08mm x 32.51mm) Alternative Parts (Cross-Reference): CTL-22CTL22; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity Deutsch Connectors Base Product Number: CTL
Request a Quote Datasheet
Description
Win Source Part Number: 1053655-CTL-22 Category: Connectors, Interconnects>Termin al Junction Systems Series: CTL Type: Wire Splice Package: Bag Contact Size: 22 Standard Package: 90 Dimension: 0.200" Dia x 1.280" L (5.08mm x 32.51mm) Alternative Parts (Cross-Reference): CTL-22CTL22; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity Deutsch Connectors Base Product Number: CTL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Junction Systems - 1053655-CTL-22 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Junction Systems
1053655-CTL-22
Connectors, Interconnects - Terminal Junction Systems 1053655-CTL-22
Win Source Part Number: 1053655-CTL-22 Category: Connectors, Interconnects>Termin al Junction Systems Series: CTL Type: Wire Splice Package: Bag Contact Size: 22 Standard Package: 90 Dimension: 0.200" Dia x 1.280" L (5.08mm x 32.51mm) Alternative Parts (Cross-Reference): CTL-22CTL22; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity Deutsch Connectors Base Product Number: CTL

Win Source Part Number: 1053655-CTL-22
Category: Connectors, Interconnects>Terminal Junction Systems
Series: CTL
Type: Wire Splice
Package: Bag
Contact Size: 22
Standard Package: 90
Dimension: 0.200" Dia x 1.280" L (5.08mm x 32.51mm)
Alternative Parts (Cross-Reference): CTL-22CTL22;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity Deutsch Connectors
Base Product Number: CTL

Buy Now Datasheet
Junction Assy Te Connectivity - 51Y4102 - Newark, An Avnet Company
Chicago, IL, United States
Junction Assy Te Connectivity
51Y4102
Junction Assy Te Connectivity 51Y4102
JUNCTION ASSY

JUNCTION ASSY

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1053655-CTL-22 51Y4102
Product Name Connectors, Interconnects - Terminal Junction Systems Junction Assy Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers