TE Connectivity ™ Unclassified - CTC-0015-22-9/5-9CS3182 CTC-0015-22-9/5-9CS3182

Description
Manufacturer: TE Connectivity Win Source Part Number: 858961-CTC-0015-22-9 /5-9CS3182 Operating Temperature Range: 200°C Features: 2 Conductor Multi-Conductor Cable White 22 AWG Braid Package: Bulk Family Name: CTC-0015 Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8544.49.9000
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 858961-CTC-0015-22-9 /5-9CS3182 Operating Temperature Range: 200°C Features: 2 Conductor Multi-Conductor Cable White 22 AWG Braid Package: Bulk Family Name: CTC-0015 Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8544.49.9000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - CTC-0015-22-9/5-9CS3182 - 858961-CTC-0015-22-9/5-9CS3182 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - CTC-0015-22-9/5-9CS3182
858961-CTC-0015-22-9/5-9CS3182
Unclassified - CTC-0015-22-9/5-9CS3182 858961-CTC-0015-22-9/5-9CS3182
Manufacturer: TE Connectivity Win Source Part Number: 858961-CTC-0015-22-9 /5-9CS3182 Operating Temperature Range: 200°C Features: 2 Conductor Multi-Conductor Cable White 22 AWG Braid Package: Bulk Family Name: CTC-0015 Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8544.49.9000

Manufacturer: TE Connectivity
Win Source Part Number: 858961-CTC-0015-22-9/5-9CS3182
Operating Temperature Range: 200°C
Features: 2 Conductor Multi-Conductor Cable White 22 AWG Braid
Package: Bulk
Family Name: CTC-0015
Categories: Cables
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.49.9000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 858961-CTC-0015-22-9/5-9CS3182
Product Name Unclassified - CTC-0015-22-9/5-9CS3182
Unlock Full Specs
to access all available technical data

Similar Products