Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Pink
Configuration Features Number of Conductors : 1
Dimensions Outside Cable Diameter : 1.93 MM [.076 INCH ] Wire Size (MMSQ) : 1.2 Wire Size (AWG) : 16
Electrical Characteristics Operating Voltage (V) : 1300, 750
Other Product Source : UK
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Conductor Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Halogen-Free Polymer
- Wire Color (Base) : Pink
Configuration Features
Dimensions
- Outside Cable Diameter : 1.93 MM [.076 INCH ]
- Wire Size (MMSQ) : 1.2
- Wire Size (AWG) : 16
Electrical Characteristics
- Operating Voltage (V) : 1300, 750
Other
Product Type Features
Usage Conditions
- Cable Type : Spec 100G
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]