Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227634-CT95603001
Conductor Material: Copper
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 50 V
Wire/Cable Color: Black
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1227634-CT95603001 |
| Product Name | Custom Parts - Custom Parts (B - D) - CT95603001 |