TE Connectivity Multicore Cable CT90663001

Description
Body Features Multicore Cable Conductor Material : Silver-Coated High Strength Copper Alloy Multicore Cable Jacket Color : White Multicore Cable Shield Material : Silver-Coated Copper Multicore Cable Wire Color : Black Configuration Features Number of Strands : 19 Dimensions Multicore Cable Conductor Diameter (MM) : .48 Multicore Cable Overall Outside Diameter (MM) : 1.58 Multicore Cable Wire Diameter : .83 MM  [.033 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Round Braided Shielded & Jacketed Multicore Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Multicore Cable Conductor Material : Silver-Coated High Strength Copper Alloy Multicore Cable Jacket Color : White Multicore Cable Shield Material : Silver-Coated Copper Multicore Cable Wire Color : Black Configuration Features Number of Strands : 19 Dimensions Multicore Cable Conductor Diameter (MM) : .48 Multicore Cable Overall Outside Diameter (MM) : 1.58 Multicore Cable Wire Diameter : .83 MM  [.033 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Round Braided Shielded & Jacketed Multicore Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CT90663001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CT90663001
Multicore Cable CT90663001
Body Features Multicore Cable Conductor Material : Silver-Coated High Strength Copper Alloy Multicore Cable Jacket Color : White Multicore Cable Shield Material : Silver-Coated Copper Multicore Cable Wire Color : Black Configuration Features Number of Strands : 19 Dimensions Multicore Cable Conductor Diameter (MM) : .48 Multicore Cable Overall Outside Diameter (MM) : 1.58 Multicore Cable Wire Diameter : .83 MM  [.033 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Round Braided Shielded & Jacketed Multicore Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Multicore Cable Conductor Material : Silver-Coated High Strength Copper Alloy
  • Multicore Cable Jacket Color : White
  • Multicore Cable Shield Material : Silver-Coated Copper
  • Multicore Cable Wire Color : Black

Configuration Features


  • Number of Strands : 19

Dimensions


  • Multicore Cable Conductor Diameter (MM) : .48
  • Multicore Cable Overall Outside Diameter (MM) : 1.58
  • Multicore Cable Wire Diameter : .83 MM  [.033 INCH ]
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Multicore Cable Voltage Rating (V) : 600

Product Type Features


  • Multicore Cable Shielded : Yes
  • Multicore Cable Style : Round Braided Shielded & Jacketed
  • Multicore Cable Type : Spec 55
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CT90663001
Product Name Multicore Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 107247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 050307-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 172629-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Sensor Cable - 001927-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Aluminized PET
View Details