TE Connectivity Power Cable CT84783001

Description
Body Features Cable Color : Black Shield Type : Optimized Braid Configuration Features Number of Conductors : 10 Dimensions Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Usage Conditions Cable Type : Power Operating Temperature Range (DEGF) : -40 - 302
Request a Quote Datasheet
Description
Body Features Cable Color : Black Shield Type : Optimized Braid Configuration Features Number of Conductors : 10 Dimensions Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Usage Conditions Cable Type : Power Operating Temperature Range (DEGF) : -40 - 302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - CT84783001 - TE Connectivity
Berwyn, PA, United States
Power Cable
CT84783001
Power Cable CT84783001
Body Features Cable Color : Black Shield Type : Optimized Braid Configuration Features Number of Conductors : 10 Dimensions Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Usage Conditions Cable Type : Power Operating Temperature Range (DEGF) : -40 - 302

Body Features


  • Cable Color : Black
  • Shield Type : Optimized Braid

Configuration Features


  • Number of Conductors : 10

Dimensions


  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGF) : -40 - 302
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CT84783001
Product Name Power Cable
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 10 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 091339-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 0731363001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 1482733001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyalkene
Cable Conductor Copper
View Details
Twisted Pair Cable - 015711-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details