TE Connectivity Multicore Cable CT82493001

Description
Body Features Cable Shield Size (AWG) : 38 Conductor Material : Tin-Coated Copper Jacket Color : Blue Shield Material : Tin-Plated Copper Wire Color : Blue, Blue Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter (INCH) : .029 Overall Outside Diameter : 3.1 MM  [.122 INCH ] Strand Size (AWG) : 34 Wire Diameter : 1.16 MM  [.046 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Style : Twisted Pair Cable Type : Spec 55PC Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Shielded : Yes Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Shield Size (AWG) : 38 Conductor Material : Tin-Coated Copper Jacket Color : Blue Shield Material : Tin-Plated Copper Wire Color : Blue, Blue Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter (INCH) : .029 Overall Outside Diameter : 3.1 MM  [.122 INCH ] Strand Size (AWG) : 34 Wire Diameter : 1.16 MM  [.046 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Style : Twisted Pair Cable Type : Spec 55PC Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Shielded : Yes Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CT82493001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CT82493001
Multicore Cable CT82493001
Body Features Cable Shield Size (AWG) : 38 Conductor Material : Tin-Coated Copper Jacket Color : Blue Shield Material : Tin-Plated Copper Wire Color : Blue, Blue Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter (INCH) : .029 Overall Outside Diameter : 3.1 MM  [.122 INCH ] Strand Size (AWG) : 34 Wire Diameter : 1.16 MM  [.046 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Style : Twisted Pair Cable Type : Spec 55PC Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Shielded : Yes Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Shield Size (AWG) : 38
  • Conductor Material : Tin-Coated Copper
  • Jacket Color : Blue
  • Shield Material : Tin-Plated Copper
  • Wire Color : Blue, Blue

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter (INCH) : .029
  • Overall Outside Diameter : 3.1 MM  [.122 INCH ]
  • Strand Size (AWG) : 34
  • Wire Diameter : 1.16 MM  [.046 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Voltage Rating (V) : 600

Product Type Features


  • Cable Style : Twisted Pair
  • Cable Type : Spec 55PC
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable
  • Shielded : Yes

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CT82493001
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G0121-0.75-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Multiple Conductor Cables - 100G0121-0.40-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Twisted Pair Cable - 109177-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 138517-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers