TE Connectivity Multicore Cable CT79593001

Description
Body Features Cable Shield Size (AWG) : 38 Multicore Cable Conductor Material : Tin-Coated Copper Multicore Cable Jacket Color : White Multicore Cable Shield Material : Tin-Plated Copper Multicore Cable Wire Color : Blue, White Configuration Features Number of Multicore Cable Conductors : 2 Dimensions Multicore Cable Overall Outside Diameter : 3.74 MM  [.147 INCH ] Multicore Cable Wire Diameter : 1.5 MM  [.059 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Twisted Pair Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Shield Size (AWG) : 38 Multicore Cable Conductor Material : Tin-Coated Copper Multicore Cable Jacket Color : White Multicore Cable Shield Material : Tin-Plated Copper Multicore Cable Wire Color : Blue, White Configuration Features Number of Multicore Cable Conductors : 2 Dimensions Multicore Cable Overall Outside Diameter : 3.74 MM  [.147 INCH ] Multicore Cable Wire Diameter : 1.5 MM  [.059 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Twisted Pair Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CT79593001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CT79593001
Multicore Cable CT79593001
Body Features Cable Shield Size (AWG) : 38 Multicore Cable Conductor Material : Tin-Coated Copper Multicore Cable Jacket Color : White Multicore Cable Shield Material : Tin-Plated Copper Multicore Cable Wire Color : Blue, White Configuration Features Number of Multicore Cable Conductors : 2 Dimensions Multicore Cable Overall Outside Diameter : 3.74 MM  [.147 INCH ] Multicore Cable Wire Diameter : 1.5 MM  [.059 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Twisted Pair Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Shield Size (AWG) : 38
  • Multicore Cable Conductor Material : Tin-Coated Copper
  • Multicore Cable Jacket Color : White
  • Multicore Cable Shield Material : Tin-Plated Copper
  • Multicore Cable Wire Color : Blue, White

Configuration Features


  • Number of Multicore Cable Conductors : 2

Dimensions


  • Multicore Cable Overall Outside Diameter : 3.74 MM  [.147 INCH ]
  • Multicore Cable Wire Diameter : 1.5 MM  [.059 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Multicore Cable Voltage Rating (V) : 600

Other


  • Wire Source : United Kingdom

Product Type Features


  • Multicore Cable Shielded : Yes
  • Multicore Cable Style : Twisted Pair
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CT79593001
Product Name Multicore Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 138115-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multicore Cable - 0553733001 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
Multiple Conductor Cables - 100G1141-1.00-0/2/6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Twisted Pair Cable - 162283-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers