TE Connectivity Hook Up Wire CT79573001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Pink Configuration Features Number of Conductors : 1 Dimensions Outside Cable Diameter : 2.41 MM  [.095 INCH ] Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 750, 1300 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Pink Configuration Features Number of Conductors : 1 Dimensions Outside Cable Diameter : 2.41 MM  [.095 INCH ] Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 750, 1300 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CT79573001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CT79573001
Hook Up Wire CT79573001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Pink Configuration Features Number of Conductors : 1 Dimensions Outside Cable Diameter : 2.41 MM  [.095 INCH ] Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 750, 1300 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer
  • Wire Color (Base) : Pink

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Outside Cable Diameter : 2.41 MM  [.095 INCH ]
  • Wire Size (MMSQ) : 2.08
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Operating Voltage (V) : 750, 1300

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 100G
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CT79573001
Product Name Hook Up Wire
Rated Voltage 750 to 1300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 039637-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1594793001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1316093001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details