TE Connectivity Multicore Cable CT77043001

Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Shield Material : Tin-Coated Copper Wire Color (Base) : Red, White Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .07 Conductor Insulation Diameter (INCH) : .098 Outside Cable Diameter (INCH) : .235 Strand Size (AWG) : 27 Wire Size (AWG) : 14 Electrical Characteristics Voltage Rating (V) : 1000 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Twisted Pair Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 44 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Shield Material : Tin-Coated Copper Wire Color (Base) : Red, White Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .07 Conductor Insulation Diameter (INCH) : .098 Outside Cable Diameter (INCH) : .235 Strand Size (AWG) : 27 Wire Size (AWG) : 14 Electrical Characteristics Voltage Rating (V) : 1000 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Twisted Pair Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 44 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CT77043001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CT77043001
Multicore Cable CT77043001
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Shield Material : Tin-Coated Copper Wire Color (Base) : Red, White Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .07 Conductor Insulation Diameter (INCH) : .098 Outside Cable Diameter (INCH) : .235 Strand Size (AWG) : 27 Wire Size (AWG) : 14 Electrical Characteristics Voltage Rating (V) : 1000 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Twisted Pair Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 44 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Coated Copper
  • Shield Material : Tin-Coated Copper
  • Wire Color (Base) : Red, White
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range (INCH) : .07
  • Conductor Insulation Diameter (INCH) : .098
  • Outside Cable Diameter (INCH) : .235
  • Strand Size (AWG) : 27
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Voltage Rating (V) : 1000

Operation/Application


  • Shielded : Yes

Product Type Features


  • Cable Style : Twisted Pair
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CT77043001
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 080746-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-7 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
TE-Madison IDC Flat Ribbon Cable - 26 AWG 14 Conductor - FEP - Opaque - MAD142EY00001 - Lapp Tannehill
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Silver plated copper
Cable Shielding No Shielding; Unshielded
View Details
Multicore Cable - 113319-000 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
North American 16 AWG
View Details