Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053623-CT65233001
Conductor Material: Copper
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 50 V
Wire/Cable Color: White
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053623-CT65233001 |
| Product Name | OEM Parts - OEM Parts (C - E) - CT65233001 |