TE Connectivity Twisted Pair Cable CT64003001

Description
Body Features Twisted Pair Cable Conductor Material : Tin-Plated Copper Twisted Pair Cable Insulation Material : Flame-Retardant, Modified Polyester Dimensions Wire Size (MMSQ) : 2.5 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 750/1300 Product Type Features Twisted Pair Cable Type : Spec 100G Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Twisted Pair Cable Conductor Material : Tin-Plated Copper Twisted Pair Cable Insulation Material : Flame-Retardant, Modified Polyester Dimensions Wire Size (MMSQ) : 2.5 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 750/1300 Product Type Features Twisted Pair Cable Type : Spec 100G Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CT64003001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CT64003001
Twisted Pair Cable CT64003001
Body Features Twisted Pair Cable Conductor Material : Tin-Plated Copper Twisted Pair Cable Insulation Material : Flame-Retardant, Modified Polyester Dimensions Wire Size (MMSQ) : 2.5 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 750/1300 Product Type Features Twisted Pair Cable Type : Spec 100G Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Twisted Pair Cable Conductor Material : Tin-Plated Copper
  • Twisted Pair Cable Insulation Material : Flame-Retardant, Modified Polyester

Dimensions


  • Wire Size (MMSQ) : 2.5

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 750/1300

Product Type Features


  • Twisted Pair Cable Type : Spec 100G

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CT64003001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 107967-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Power Cable - 1259573001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 169311-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 167389-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers