TE Connectivity Primary Wire CT62423001

Description
Body Features Primary Wire Conductor Material : Tin Plated Copper Primary Wire Insulation Material : Flame-Retardant, Modified Polyester Dimensions Wire Size (MMSQ) : 2 Electrical Characteristics Primary Wire Voltage Rating (VAC) : 750 Product Type Features Primary Wire Cable Type : Spec 100G Usage Conditions Operating Temperature Range (DEGC) : -55 - 120
Request a Quote
Description
Body Features Primary Wire Conductor Material : Tin Plated Copper Primary Wire Insulation Material : Flame-Retardant, Modified Polyester Dimensions Wire Size (MMSQ) : 2 Electrical Characteristics Primary Wire Voltage Rating (VAC) : 750 Product Type Features Primary Wire Cable Type : Spec 100G Usage Conditions Operating Temperature Range (DEGC) : -55 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - CT62423001 - TE Connectivity
Berwyn, PA, United States
Primary Wire
CT62423001
Primary Wire CT62423001
Body Features Primary Wire Conductor Material : Tin Plated Copper Primary Wire Insulation Material : Flame-Retardant, Modified Polyester Dimensions Wire Size (MMSQ) : 2 Electrical Characteristics Primary Wire Voltage Rating (VAC) : 750 Product Type Features Primary Wire Cable Type : Spec 100G Usage Conditions Operating Temperature Range (DEGC) : -55 - 120

Body Features


  • Primary Wire Conductor Material : Tin Plated Copper
  • Primary Wire Insulation Material : Flame-Retardant, Modified Polyester

Dimensions


  • Wire Size (MMSQ) : 2

Electrical Characteristics


  • Primary Wire Voltage Rating (VAC) : 750

Product Type Features


  • Primary Wire Cable Type : Spec 100G

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CT62423001
Product Name Primary Wire
Rated Voltage 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1793213001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Insulation Tefzel; Modified Radiation Cross-linked ETFE Polymer
View Details
Hook Up Wire - 160136-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 0933213002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 14 AWG
View Details