Body Features Primary Wire Conductor Material : Tin Plated Copper Primary Wire Insulation Material : Flame-Retardant, Modified Polyester
Dimensions Wire Size (MMSQ) : .6
Electrical Characteristics Primary Wire Voltage Rating (VAC) : 750
Product Type Features Primary Wire Cable Type : Spec 100G
Usage Conditions Operating Temperature Range (DEGC) : -55 - 120
Body Features
- Primary Wire Conductor Material : Tin Plated Copper
- Primary Wire Insulation Material : Flame-Retardant, Modified Polyester
Dimensions
Electrical Characteristics
- Primary Wire Voltage Rating (VAC) : 750
Product Type Features
- Primary Wire Cable Type : Spec 100G
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 120