TE Connectivity Multicore Cable CT61843001

Description
Body Features Multicore Cable Conductor Material : Tin-Plated Copper Multicore Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Multicore Cable Jacket Color : White Multicore Cable Shield Material : Tin-Coated Copper Configuration Features Number of Strands : 19 Dimensions Wire Size (AWG) : 16 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Round Braided Screened & Jacketed Multicore Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Multicore Cable Conductor Material : Tin-Plated Copper Multicore Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Multicore Cable Jacket Color : White Multicore Cable Shield Material : Tin-Coated Copper Configuration Features Number of Strands : 19 Dimensions Wire Size (AWG) : 16 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Round Braided Screened & Jacketed Multicore Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CT61843001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CT61843001
Multicore Cable CT61843001
Body Features Multicore Cable Conductor Material : Tin-Plated Copper Multicore Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Multicore Cable Jacket Color : White Multicore Cable Shield Material : Tin-Coated Copper Configuration Features Number of Strands : 19 Dimensions Wire Size (AWG) : 16 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Round Braided Screened & Jacketed Multicore Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Multicore Cable Conductor Material : Tin-Plated Copper
  • Multicore Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Multicore Cable Jacket Color : White
  • Multicore Cable Shield Material : Tin-Coated Copper

Configuration Features


  • Number of Strands : 19

Dimensions


  • Wire Size (AWG) : 16

Electrical Characteristics


  • Multicore Cable Voltage Rating (V) : 600

Product Type Features


  • Multicore Cable Shielded : Yes
  • Multicore Cable Style : Round Braided Screened & Jacketed
  • Multicore Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CT61843001
Product Name Multicore Cable
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 174454-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 050307-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 1290613001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers