Body Features Cable Color : Black Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black
Dimensions Wire Size (MMSQ) : 95
Electrical Characteristics Operating Voltage (VAC) : 1800
Product Type Features Wall Type : Dual Wall
Usage Conditions Cable Type : ZHPCG Operating Temperature Range (DEGC) : -20 - 105
Body Features
- Cable Color : Black
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : ZEROHAL
- Wire Color (Base) : Black
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 1800
Product Type Features
Usage Conditions
- Cable Type : ZHPCG
- Operating Temperature Range (DEGC) : -20 - 105