TE Connectivity Twisted Pair Cable CT49183001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL90 Operating Temperature Range (DEGC) : -25 - 90
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL90 Operating Temperature Range (DEGC) : -25 - 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CT49183001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CT49183001
Twisted Pair Cable CT49183001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL90 Operating Temperature Range (DEGC) : -25 - 90

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Dimensions


  • Wire Size (MMSQ) : 2.5

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : CL90
  • Operating Temperature Range (DEGC) : -25 - 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CT49183001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 109761-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 484-100G0121-0.60-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Twisted Pair Cable - 0116093002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Twisted Pair Cable - 086261-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers