TE Connectivity Twisted Pair Cable CT48563001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL90 Operating Temperature Range (DEGC) : -25 - 90
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL90 Operating Temperature Range (DEGC) : -25 - 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CT48563001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CT48563001
Twisted Pair Cable CT48563001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL90 Operating Temperature Range (DEGC) : -25 - 90

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Dimensions


  • Wire Size (MMSQ) : 2.5

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : CL90
  • Operating Temperature Range (DEGC) : -25 - 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CT48563001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0748923001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 091569-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 0264953001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 1480293001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details