Body Features
Dimensions
Electrical Characteristics
Usage Conditions
CL90-3GX1.50-SU-0CK5
| TE Connectivity | DigiKey | |
|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables |
| Product Number | CT48173001 | 484-CT48173001-ND |
| Product Name | Twisted Pair Cable | Multiple Conductor Cables |
| Product Category | Cable | Cable |
| Cable Insulation | Halogen-Free Polymer | |
| Cable Conductor | Copper | Copper, Tinned |
| Standards / Certifications | RoHS; EU ELV Compliant | |
| Rated Voltage | 0.6000 kilovolts |