TE Connectivity Twisted Pair Cable CT28963001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 150 Usage Conditions Cable Type : CL105F Operating Temperature Range (DEGC) : -40 - 120
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 150 Usage Conditions Cable Type : CL105F Operating Temperature Range (DEGC) : -40 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CT28963001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CT28963001
Twisted Pair Cable CT28963001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 150 Usage Conditions Cable Type : CL105F Operating Temperature Range (DEGC) : -40 - 120

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Dimensions


  • Wire Size (MMSQ) : .75

Electrical Characteristics


  • Operating Voltage (VAC) : 150

Usage Conditions


  • Cable Type : CL105F
  • Operating Temperature Range (DEGC) : -40 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CT28963001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1206473002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Power Cable - 1391543001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 1592413001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
Twisted Pair Cable - 053333-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers