TE Connectivity Twisted Pair Cable CT24463001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL105F Operating Temperature Range (DEGC) : -40 - 120
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL105F Operating Temperature Range (DEGC) : -40 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CT24463001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CT24463001
Twisted Pair Cable CT24463001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL105F Operating Temperature Range (DEGC) : -40 - 120

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Dimensions


  • Wire Size (MMSQ) : 2.5

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : CL105F
  • Operating Temperature Range (DEGC) : -40 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CT24463001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0715473001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Twisted Pair Cable - 083861-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 162283-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
77 Ohm Cable Assembly - 473-10613-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
3 suppliers