TE Connectivity Twisted Pair Cable CT09293001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 1.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL105 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 1.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL105 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CT09293001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CT09293001
Twisted Pair Cable CT09293001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 1.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL105 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Dimensions


  • Wire Size (MMSQ) : 1.5

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : CL105
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CT09293001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 160549-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322421-8 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Power Cable - 0571213001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 171924-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers