TE Connectivity Primary Wire CT02503001

Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Brown Wire Color (Stripe) : White Dimensions Cable Length (M) : 3000 Outside Cable Diameter : 2.85 MM  [.05 INCH ] Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Brown Wire Color (Stripe) : White Dimensions Cable Length (M) : 3000 Outside Cable Diameter : 2.85 MM  [.05 INCH ] Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - CT02503001 - TE Connectivity
Berwyn, PA, United States
Primary Wire
CT02503001
Primary Wire CT02503001
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Brown Wire Color (Stripe) : White Dimensions Cable Length (M) : 3000 Outside Cable Diameter : 2.85 MM  [.05 INCH ] Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 150

Body Features


  • Conductor Material : Bare Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyalkene
  • Wire Color (Base) : Brown
  • Wire Color (Stripe) : White

Dimensions


  • Cable Length (M) : 3000
  • Outside Cable Diameter : 2.85 MM  [.05 INCH ]
  • Wire Size (MMSQ) : 2.5

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Packaging Features


  • Packaging Method : Spool

Usage Conditions


  • Cable Type : Primary Wire
  • Operating Temperature Range (DEGC) : -40 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CT02503001
Product Name Primary Wire
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1332543001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Primary Wire - 1085903001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1738533001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Cadmium Copper
View Details
Hook Up Wire - 036680-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 10 AWG
View Details