TE Connectivity Hook Up Wire CT01833001

Description
Body Features Conductor Material : Silver-Plated High Strength Copper Alloy Jacket Color : Black Weight (KGKM) : 2.5 Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .58 MM  [.023 INCH ] Conductor Diameter Range : .57 - .59 MM  [.022 - .023 INCH ] Overall Outside Diameter : .84 MM  [.033 INCH ] Wire Diameter : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Resistance (Max) : 106.2 ω/1000m @ 20°C Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55/ Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Conductor Material : Silver-Plated High Strength Copper Alloy Jacket Color : Black Weight (KGKM) : 2.5 Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .58 MM  [.023 INCH ] Conductor Diameter Range : .57 - .59 MM  [.022 - .023 INCH ] Overall Outside Diameter : .84 MM  [.033 INCH ] Wire Diameter : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Resistance (Max) : 106.2 ω/1000m @ 20°C Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55/ Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CT01833001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CT01833001
Hook Up Wire CT01833001
Body Features Conductor Material : Silver-Plated High Strength Copper Alloy Jacket Color : Black Weight (KGKM) : 2.5 Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .58 MM  [.023 INCH ] Conductor Diameter Range : .57 - .59 MM  [.022 - .023 INCH ] Overall Outside Diameter : .84 MM  [.033 INCH ] Wire Diameter : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Resistance (Max) : 106.2 ω/1000m @ 20°C Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55/ Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Conductor Material : Silver-Plated High Strength Copper Alloy
  • Jacket Color : Black
  • Weight (KGKM) : 2.5
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .58 MM  [.023 INCH ]
  • Conductor Diameter Range : .57 - .59 MM  [.022 - .023 INCH ]
  • Overall Outside Diameter : .84 MM  [.033 INCH ]
  • Wire Diameter : .84 MM  [.033 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Resistance (Max) : 106.2 Ω/1000m @ 20°C
  • Voltage Rating (V) : 600

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Cable Type : Spec 55/
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CT01833001
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0330 inch (0.8382 mm)
Wire Weight 0.0037 lbs/ft (0.0055 g/mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0601033001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 2.5 mm² (0.0039 in²)
View Details
Hook Up Wire - 1742513003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 200 C (-67 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 0222213001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 0394713001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details