TE Connectivity Circular Conn, Plug, 9Pos, Cable; Product Range Intercontec - Te Connectivity CSTA265NN00450001000

Description
CIRCULAR CONN, PLUG, 9POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 9POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 9Pos, Cable; Product Range Intercontec - Te Connectivity - 31AJ4174 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 9Pos, Cable; Product Range Intercontec - Te Connectivity
31AJ4174
Circular Conn, Plug, 9Pos, Cable; Product Range Intercontec - Te Connectivity 31AJ4174
CIRCULAR CONN, PLUG, 9POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 9POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AJ4174
Product Name Circular Conn, Plug, 9Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers