TE Connectivity Industrial Circular Connectors CSTA263NN00440001000

Description
TE Connectivity CSTA263NN00440001000
Request a Quote Datasheet
Description
TE Connectivity CSTA263NN00440001000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515738
Industrial Circular Connectors 2515738
TE Connectivity CSTA263NN00440001000

TE Connectivity CSTA263NN00440001000

Supplier's Site
Industrial Circular Connectors - 2515737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515737
Industrial Circular Connectors 2515737
TE Connectivity CSTA263NN00440001000

TE Connectivity CSTA263NN00440001000

Supplier's Site
Circular Connector, Plug, 6Pos, Cable; Product Range Intercontec - Te Connectivity - 74AH0072 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6Pos, Cable; Product Range Intercontec - Te Connectivity
74AH0072
Circular Connector, Plug, 6Pos, Cable; Product Range Intercontec - Te Connectivity 74AH0072
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:SpeedTec 940 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:SpeedTec 940 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
940 Plug Te Connectivity - 47AK5424 - Newark, An Avnet Company
Chicago, IL, United States
940 Plug Te Connectivity
47AK5424
940 Plug Te Connectivity 47AK5424
940 PLUG

940 PLUG

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2515738 74AH0072 47AK5424
Product Name Industrial Circular Connectors Circular Connector, Plug, 6Pos, Cable; Product Range Intercontec - Te Connectivity 940 Plug Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y34V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details