TE Connectivity ™ Slide Switches - CST062NK CST062NK

Description
Manufacturer: TE Connectivity Win Source Part Number: 916149-CST062NK Series: CST Operating Temperature Range: -15°C ~ 55°C Features: Slide Switch 6PDT Through Hole Package: Bulk Mounting: Through Hole Family Name: CST0 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 975 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.50.9050 Other Part Number: 1437576-7, 1437576-7-ND
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 916149-CST062NK Series: CST Operating Temperature Range: -15°C ~ 55°C Features: Slide Switch 6PDT Through Hole Package: Bulk Mounting: Through Hole Family Name: CST0 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 975 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.50.9050 Other Part Number: 1437576-7, 1437576-7-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CST062NK - 916149-CST062NK - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - CST062NK
916149-CST062NK
Slide Switches - CST062NK 916149-CST062NK
Manufacturer: TE Connectivity Win Source Part Number: 916149-CST062NK Series: CST Operating Temperature Range: -15°C ~ 55°C Features: Slide Switch 6PDT Through Hole Package: Bulk Mounting: Through Hole Family Name: CST0 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 975 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.50.9050 Other Part Number: 1437576-7, 1437576-7-ND

Manufacturer: TE Connectivity
Win Source Part Number: 916149-CST062NK
Series: CST
Operating Temperature Range: -15°C ~ 55°C
Features: Slide Switch 6PDT Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: CST0
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 975
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9050
Other Part Number: 1437576-7, 1437576-7-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
CST062NK
Slide Switches CST062NK
Slide Switches 6PDP 2POS EXT BAT T/H SLIDE SWITCH

Slide Switches 6PDP 2POS EXT BAT T/H SLIDE SWITCH

Buy Now Datasheet
Switches - Slide Switches CST062NK
SWITCH SLIDE 6PDT 300MA 125V

SWITCH SLIDE 6PDT 300MA 125V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 916149-CST062NK CST062NK CST062NK
Product Name Slide Switches - CST062NK Slide Switches Switches - Slide Switches
Operating Temp 5 to 131 F (-15 to 55 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Pole & Throw Specifications 6PDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1825011-7 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
4 suppliers
Slide Switches - 7347319P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 2300-MSN13ASG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers