Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038217-CSR31343-000
Number of Positions: 9
Connector Type: Socket
Contact Material: Brass
Shielding: No
Contact Plating: Silver
Housing Color: Black
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CSR31343-0001-00000Z
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 212 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
ELV: Compliant
Number of Power Positions: 2
Number of Signal Positions: 7
FLOATING MALE BLOCK 2+7P + CTS
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1038217-CSR31343-0001-00000 | 1508-CSR31343-0001-00000-ND |
| Product Name | OEM Parts - OEM Parts (C - E) - CSR31343-0001-00000 | Terminal Junction Systems |