TE Connectivity RF Cable Assemblies CSO-NM-1200-NM

Description
Body Features Body Plating Material : Nickel Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : 1.2 M  [3.937 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : N Type Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : N Type to N Type Coax Cable Type : 400 Type Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Nickel Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : 1.2 M  [3.937 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : N Type Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : N Type to N Type Coax Cable Type : 400 Type Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CSO-NM-1200-NM - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
CSO-NM-1200-NM
RF Cable Assemblies CSO-NM-1200-NM
Body Features Body Plating Material : Nickel Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : 1.2 M  [3.937 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : N Type Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : N Type to N Type Coax Cable Type : 400 Type Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Plating Material : Nickel

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6
  • Shielded : Yes

Other


  • Cable Assembly Length : 1.2 M  [3.937 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : N Type Plug
  • Cable Assembly (End B) : N Type Plug
  • Cable Assembly Type : N Type to N Type
  • Coax Cable Type : 400 Type

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-CSO-NM-1200-NM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-CSO-NM-1200-NM-ND
Coaxial Cables (RF) 343-CSO-NM-1200-NM-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 400 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial N-Type to N-Type LMR 400 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CSO-NM-1200-NM - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CSO-NM-1200-NM
Cable Assemblies - Coaxial Cables (RF) CSO-NM-1200-NM
CBL ASSY NTYPE PLUG TO PLUG 4'

CBL ASSY NTYPE PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSO-NM-1200-NM 343-CSO-NM-1200-NM-ND CSO-NM-1200-NM
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Product Type N Type Plug
Cable Length 3.94 ft (12 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2478573-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.9843 ft (3 dm)
View Details
3 suppliers
Twisted Pair Cable - 015967-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 048853-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 063245-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers