TE Connectivity RF Cable Assemblies CSJ-SGFB-200-MHF4

Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PFA Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : .81 MM  [.031 INCH ] Wire Size (AWG) : 34 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : SMA to UMCC4 Coax Cable Type : .81mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PFA Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : .81 MM  [.031 INCH ] Wire Size (AWG) : 34 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : SMA to UMCC4 Coax Cable Type : .81mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CSJ-SGFB-200-MHF4 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
CSJ-SGFB-200-MHF4
RF Cable Assemblies CSJ-SGFB-200-MHF4
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PFA Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : .81 MM  [.031 INCH ] Wire Size (AWG) : 34 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : SMA to UMCC4 Coax Cable Type : .81mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Jacket Material : PFA

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Dimensions


  • Outside Cable Diameter : .81 MM  [.031 INCH ]
  • Wire Size (AWG) : 34

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9
  • Shielded : Yes

Other


  • Cable Assembly Length : .2 M  [.656 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly (End B) : UMCC GEN 4 Plug
  • Cable Assembly Type : SMA to UMCC4
  • Coax Cable Type : .81mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Coaxial Cable - 2338583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2338583
Coaxial Cable 2338583
Linx CSJ-SGFB-200-MHF4 Coaxial Cable

Linx CSJ-SGFB-200-MHF4 Coaxial Cable

Supplier's Site
Coaxial Cable - 2338583P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2338583P
Coaxial Cable 2338583P
Linx CSJ-SGFB-200-MHF4 Coaxial Cable

Linx CSJ-SGFB-200-MHF4 Coaxial Cable

Supplier's Site
Coaxial Cable - 2338582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2338582
Coaxial Cable 2338582
Linx CSJ-SGFB-200-MHF4 Coaxial Cable

Linx CSJ-SGFB-200-MHF4 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - 343-CSJ-SGFB-200-MHF4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-CSJ-SGFB-200-MHF4-ND
Coaxial Cables (RF) 343-CSJ-SGFB-200-MHF4-ND
"Cable Assembly Coaxial SMA to IPEX MHF4 0.81mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial SMA to IPEX MHF4 0.81mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSJ-SGFB-200-MHF4 2338583 343-CSJ-SGFB-200-MHF4-ND
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cables (RF)
Application RF Networking RF
Product Type SMA Jack
Cable Length 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322422-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 27.89 ft (85 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
RF Cable Assemblies - 1064526-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
RF Cable Assemblies - 2441478-2 - TE Connectivity
Specs
Application RF
Product Type 1.0mm Series RF Plug
Cable Length 1.84 ft (5.61 dm)
View Details
2 suppliers