TE Connectivity RF Cable Assemblies CSJ-SGFB-100-MHF4

Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PFA Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : .81 MM  [.031 INCH ] Wire Size (AWG) : 34 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : SMA to UMCC4 Coax Cable Type : .81mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PFA Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : .81 MM  [.031 INCH ] Wire Size (AWG) : 34 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : SMA to UMCC4 Coax Cable Type : .81mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CSJ-SGFB-100-MHF4 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
CSJ-SGFB-100-MHF4
RF Cable Assemblies CSJ-SGFB-100-MHF4
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PFA Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : .81 MM  [.031 INCH ] Wire Size (AWG) : 34 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : SMA to UMCC4 Coax Cable Type : .81mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Jacket Material : PFA

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Dimensions


  • Outside Cable Diameter : .81 MM  [.031 INCH ]
  • Wire Size (AWG) : 34

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9
  • Shielded : Yes

Other


  • Cable Assembly Length : .1 M  [.328 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly (End B) : UMCC GEN 4 Plug
  • Cable Assembly Type : SMA to UMCC4
  • Coax Cable Type : .81mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Coaxial Cable - 2711101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2711101
Coaxial Cable 2711101
TE Connectivity CSJ-SGFB-100-MHF4

TE Connectivity CSJ-SGFB-100-MHF4

Supplier's Site
Coaxial Cable - 2711102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2711102
Coaxial Cable 2711102
TE Connectivity CSJ-SGFB-100-MHF4

TE Connectivity CSJ-SGFB-100-MHF4

Supplier's Site
Coaxial Cables (RF) - 343-CSJ-SGFB-100-MHF4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-CSJ-SGFB-100-MHF4-ND
Coaxial Cables (RF) 343-CSJ-SGFB-100-MHF4-ND
"Cable Assembly Coaxial SMA to IPEX MHF4 0.81mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial SMA to IPEX MHF4 0.81mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSJ-SGFB-100-MHF4 2711101 343-CSJ-SGFB-100-MHF4-ND
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cables (RF)
Application RF Networking RF
Product Type SMA Jack
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data