TE Connectivity RF Cable Assemblies CSJ-RGFB-200-MHF3

Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PFA Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Dimensions Outside Cable Diameter : .81 MM  [.031 INCH ] Wire Size (AWG) : 34 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .2 M  [.66 FT ] Dielectric Material : FEP Product Type Features Cable Assembly Type : RP-SMA to MHF1 Coax Cable Type : .81 mm Connector Type (End A) : RP SMA Plug Connector Type (End B) : MHF1 Plug Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PFA Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Dimensions Outside Cable Diameter : .81 MM  [.031 INCH ] Wire Size (AWG) : 34 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .2 M  [.66 FT ] Dielectric Material : FEP Product Type Features Cable Assembly Type : RP-SMA to MHF1 Coax Cable Type : .81 mm Connector Type (End A) : RP SMA Plug Connector Type (End B) : MHF1 Plug Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CSJ-RGFB-200-MHF3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
CSJ-RGFB-200-MHF3
RF Cable Assemblies CSJ-RGFB-200-MHF3
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PFA Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Dimensions Outside Cable Diameter : .81 MM  [.031 INCH ] Wire Size (AWG) : 34 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .2 M  [.66 FT ] Dielectric Material : FEP Product Type Features Cable Assembly Type : RP-SMA to MHF1 Coax Cable Type : .81 mm Connector Type (End A) : RP SMA Plug Connector Type (End B) : MHF1 Plug Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Jacket Material : PFA

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating : Gold

Dimensions


  • Outside Cable Diameter : .81 MM  [.031 INCH ]
  • Wire Size (AWG) : 34

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency (GHZ) : 6
  • Shielded : Yes

Other


  • Cable Assembly Length : .2 M  [.66 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly Type : RP-SMA to MHF1
  • Coax Cable Type : .81 mm
  • Connector Type (End A) : RP SMA Plug
  • Connector Type (End B) : MHF1 Plug

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-CSJ-RGFB-200-MHF3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-CSJ-RGFB-200-MHF3-ND
Coaxial Cables (RF) 343-CSJ-RGFB-200-MHF3-ND
"Cable Assembly Coaxial SMA to W.FL, IPEX MHF3 0.81mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial SMA to W.FL, IPEX MHF3 0.81mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CSJ-RGFB-200-MHF3 343-CSJ-RGFB-200-MHF3-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - A99121-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Connector Type Cable (Flat)
View Details
2 suppliers
Twisted Pair Cable - 081937-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 2411062-4 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
RF Cable Assemblies - 2484052-2 - TE Connectivity
Specs
Application RF
Product Type Mini-FAKRA Jack
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers