TE Connectivity Power Relays, Over 2 Amps CSJ-38-71010

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1945-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1945-ND
Power Relays, Over 2 Amps PB1945-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
CSJ-38-71010
Relays - Power Relays, Over 2 Amps CSJ-38-71010
RELAY GEN PURPOSE DPDT 10A 120V

RELAY GEN PURPOSE DPDT 10A 120V

Supplier's Site
Relay, Voltage Sensing, Dpdt, 140Vac; Product Range Potter&brumfield Te Connectivity - 24F2954 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sensing, Dpdt, 140Vac; Product Range Potter&brumfield Te Connectivity
24F2954
Relay, Voltage Sensing, Dpdt, 140Vac; Product Range Potter&brumfield Te Connectivity 24F2954
RELAY, VOLTAGE SENSING, DPDT, 140VAC; Product Range:CS Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:28VDC RoHS Compliant: No

RELAY, VOLTAGE SENSING, DPDT, 140VAC; Product Range:CS Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:28VDC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number PB1945-ND CSJ-38-71010 24F2954
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Voltage Sensing, Dpdt, 140Vac; Product Range Potter&brumfield Te Connectivity
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Quick Connect
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 858-154 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details