TE Connectivity Power Relays, Over 2 Amps CSJ-38-70010

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB584-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB584-ND
Power Relays, Over 2 Amps PB584-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relay, Voltage Sensing, Dpdt, 150Vac; Product Range Potter&brumfield Te Connectivity - 24F2952 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sensing, Dpdt, 150Vac; Product Range Potter&brumfield Te Connectivity
24F2952
Relay, Voltage Sensing, Dpdt, 150Vac; Product Range Potter&brumfield Te Connectivity 24F2952
RELAY, VOLTAGE SENSING, DPDT, 150VAC; Product Range:CSJ Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:28VDC RoHS Compliant: No

RELAY, VOLTAGE SENSING, DPDT, 150VAC; Product Range:CSJ Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:28VDC RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
CSJ-38-70010
Relays - Power Relays, Over 2 Amps CSJ-38-70010
RELAY GEN PURPOSE DPDT 10A 120V

RELAY GEN PURPOSE DPDT 10A 120V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number PB584-ND 24F2952 CSJ-38-70010
Product Name Power Relays, Over 2 Amps Relay, Voltage Sensing, Dpdt, 150Vac; Product Range Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Quick Connect Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 857-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 20.26 - Modular step relay 16A - 202681100000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details