TE Connectivity RF Cable Assemblies CSI-SGFI-200-UFFR

Description
Body Features Body Plating Material : Gold Cable Color : Gray Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 31 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Gray Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 31 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CSI-SGFI-200-UFFR - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
CSI-SGFI-200-UFFR
RF Cable Assemblies CSI-SGFI-200-UFFR
Body Features Body Plating Material : Gold Cable Color : Gray Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 31 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Gray
  • Jacket Material : FEP

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 1.13 MM  [.044 INCH ]
  • Wire Size (AWG) : 31

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9
  • Shielded : Yes

Other


  • Cable Assembly Length : .2 M  [.656 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : SMA to UMCC1
  • Coax Cable Type : 1.13mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Coaxial Cable - 2338577P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2338577P
Coaxial Cable 2338577P
Linx CSI-SGFI-200-UFFR Coaxial Cable

Linx CSI-SGFI-200-UFFR Coaxial Cable

Supplier's Site
Coaxial Cable - 2338577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2338577
Coaxial Cable 2338577
Linx CSI-SGFI-200-UFFR Coaxial Cable

Linx CSI-SGFI-200-UFFR Coaxial Cable

Supplier's Site
Coaxial Cable - 2338576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2338576
Coaxial Cable 2338576
Linx CSI-SGFI-200-UFFR Coaxial Cable

Linx CSI-SGFI-200-UFFR Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - CSI-SGFI-200-UFFR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
CSI-SGFI-200-UFFR-ND
Coaxial Cables (RF) CSI-SGFI-200-UFFR-ND
"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSI-SGFI-200-UFFR 2338577P CSI-SGFI-200-UFFR-ND
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cables (RF)
Application RF Networking RF
Product Type SMA Jack
Cable Length 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data