TE Connectivity RF Cable Assemblies CSI-SGFB-100-UFFR

Description
Body Features Body Plating Material : Gold Cable Color : Gray Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 31 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Gray Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 31 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CSI-SGFB-100-UFFR - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
CSI-SGFB-100-UFFR
RF Cable Assemblies CSI-SGFB-100-UFFR
Body Features Body Plating Material : Gold Cable Color : Gray Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 31 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Gray
  • Jacket Material : FEP

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 1.13 MM  [.044 INCH ]
  • Wire Size (AWG) : 31

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9
  • Shielded : Yes

Other


  • Cable Assembly Length : .1 M  [.328 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : SMA to UMCC1
  • Coax Cable Type : 1.13mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - CSI-SGFB-100-UFFR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
CSI-SGFB-100-UFFR-ND
Coaxial Cables (RF) CSI-SGFB-100-UFFR-ND
"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Coaxial Cable - 2338571P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2338571P
Coaxial Cable 2338571P
Linx CSI-SGFB-100-UFFR Coaxial Cable

Linx CSI-SGFB-100-UFFR Coaxial Cable

Supplier's Site
Coaxial Cable - 2338570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2338570
Coaxial Cable 2338570
Linx CSI-SGFB-100-UFFR Coaxial Cable

Linx CSI-SGFB-100-UFFR Coaxial Cable

Supplier's Site
Coaxial Cable - 2338571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2338571
Coaxial Cable 2338571
Linx CSI-SGFB-100-UFFR Coaxial Cable

Linx CSI-SGFB-100-UFFR Coaxial Cable

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSI-SGFB-100-UFFR CSI-SGFB-100-UFFR-ND 2338571P
Product Name RF Cable Assemblies Coaxial Cables (RF) Coaxial Cable
Application RF RF Networking
Product Type SMA Jack
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2480557-2 - TE Connectivity
Specs
Application RF
Product Type Triaxial BNC Plug
Cable Shielding Brass
View Details
3 suppliers
RF Cable Assemblies - 2479977-1 - TE Connectivity
Specs
Application RF
Product Type MMCX Plug
Cable Length 2 ft (6.1 dm)
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2323765-3 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers