TE Connectivity RF Cable Assemblies CSG-UFFR-100-UFFR

Description
Body Features Body Plating Material : Gold Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.37mm Coax
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.37mm Coax
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CSG-UFFR-100-UFFR - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
CSG-UFFR-100-UFFR
RF Cable Assemblies CSG-UFFR-100-UFFR
Body Features Body Plating Material : Gold Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.37mm Coax

Body Features


  • Body Plating Material : Gold

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .1 M  [.328 FT ]

Product Type Features


  • Cable Assembly (End A) : UMCC GEN 1 Plug
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : UMCC1 to UMCC1
  • Coax Cable Type : 1.37mm Coax
Buy Now Datasheet
Coaxial Cables (RF) - 343-CSG-UFFR-100-UFFR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-CSG-UFFR-100-UFFR-ND
Coaxial Cables (RF) 343-CSG-UFFR-100-UFFR-ND
"COAX CBL U.FL TO U.FL 3.9"""

"COAX CBL U.FL TO U.FL 3.9"""

Buy Now Datasheet
Coaxial Cable - 304928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
304928
Coaxial Cable 304928
Linx CSG-UFFR-100-UFFR

Linx CSG-UFFR-100-UFFR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSG-UFFR-100-UFFR 343-CSG-UFFR-100-UFFR-ND 304928
Product Name RF Cable Assemblies Coaxial Cables (RF) Coaxial Cable
Application RF RF Networking
Product Type UMCC GEN 1 Plug
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2441478-0 - TE Connectivity
Specs
Application RF
Product Type 1.0mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
RF Cable Assemblies - 2479976-7 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322422-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 27.89 ft (85 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers