Body Features
Configuration Features
Contact Features
Electrical Characteristics
Operation/Applicatio
Other
Product Type Features
"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"
| TE Connectivity | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CSE-SGAM-610-SGAM | 343-CSE-SGAM-610-SGAM-ND | 305014 |
| Product Name | RF Cable Assemblies | Coaxial Cables (RF) | Coaxial Cable |
| Application | RF | RF | Networking |
| Product Type | SMA Plug | ||
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) |