TE Connectivity RF Cable Assemblies CSE-SGAM-305-SGFB

Description
Body Features Body Plating Material : Gold Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Other Cable Assembly Length : .305 M  [1 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Jack Cable Assembly Type : SMA to SMA Coax Cable Type : RG 316
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Other Cable Assembly Length : .305 M  [1 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Jack Cable Assembly Type : SMA to SMA Coax Cable Type : RG 316
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CSE-SGAM-305-SGFB - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
CSE-SGAM-305-SGFB
RF Cable Assemblies CSE-SGAM-305-SGFB
Body Features Body Plating Material : Gold Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Other Cable Assembly Length : .305 M  [1 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Jack Cable Assembly Type : SMA to SMA Coax Cable Type : RG 316

Body Features


  • Body Plating Material : Gold

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 12

Other


  • Cable Assembly Length : .305 M  [1 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : SMA Jack
  • Cable Assembly Type : SMA to SMA
  • Coax Cable Type : RG 316
Buy Now Datasheet
Coaxial Cables (RF) - 343-CSE-SGAM-305-SGFB-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-CSE-SGAM-305-SGFB-ND
Coaxial Cables (RF) 343-CSE-SGAM-305-SGFB-ND
"COAX CBL SMA TO SMA 12"""

"COAX CBL SMA TO SMA 12"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CSE-SGAM-305-SGFB 343-CSE-SGAM-305-SGFB-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type SMA Plug
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2118651-2 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.1017 ft (0.3100 dm)
View Details
2 suppliers
RF Cable Assemblies - 1337815-2 - TE Connectivity
Specs
Application RF
Product Type SMB Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers