TE Connectivity RF Cable Assemblies CSE-SBRM-610-SBRM

Description
Body Features Body Plating Material : Gold Cable Color : Red Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 2.49 MM  [.098 INCH ] Wire Size (AWG) : 25 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Shielded : Yes Other Cable Assembly Length : .6 M  [1.9685 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMB Plug Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMB to SMB Coax Cable Type : RG 316 Usage Conditions Operating Temperature Range : -50 - 200 DEGC  [-58 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Red Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 2.49 MM  [.098 INCH ] Wire Size (AWG) : 25 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Shielded : Yes Other Cable Assembly Length : .6 M  [1.9685 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMB Plug Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMB to SMB Coax Cable Type : RG 316 Usage Conditions Operating Temperature Range : -50 - 200 DEGC  [-58 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CSE-SBRM-610-SBRM - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
CSE-SBRM-610-SBRM
RF Cable Assemblies CSE-SBRM-610-SBRM
Body Features Body Plating Material : Gold Cable Color : Red Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 2.49 MM  [.098 INCH ] Wire Size (AWG) : 25 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Shielded : Yes Other Cable Assembly Length : .6 M  [1.9685 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMB Plug Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMB to SMB Coax Cable Type : RG 316 Usage Conditions Operating Temperature Range : -50 - 200 DEGC  [-58 - 392 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Red
  • Jacket Material : FEP

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 2.49 MM  [.098 INCH ]
  • Wire Size (AWG) : 25

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 4
  • Shielded : Yes

Other


  • Cable Assembly Length : .6 M  [1.9685 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : SMB Plug
  • Cable Assembly (End B) : SMB Plug
  • Cable Assembly Type : SMB to SMB
  • Coax Cable Type : RG 316

Usage Conditions


  • Operating Temperature Range : -50 - 200 DEGC  [-58 - 392 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-CSE-SBRM-610-SBRM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-CSE-SBRM-610-SBRM-ND
Coaxial Cables (RF) 343-CSE-SBRM-610-SBRM-ND
"Cable Assembly Coaxial SMB to SMB RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMB to SMB RG-316 24.00"" (609.60mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CSE-SBRM-610-SBRM 343-CSE-SBRM-610-SBRM-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type SMB Plug
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016676-3 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cable Assemblies - 2509220-9 - TE Connectivity
Specs
Application RF
Product Type MHF1 Plug
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
Cable Assembly - 493-11531000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details