TE Connectivity RF Cable Assemblies CSC-BNCM-914-BNCM

Description
Body Features Body Plating Material : Nickel Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 1 Other Cable Assembly Length : .914 M  [3 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG 58
Request a Quote Datasheet
Description
Body Features Body Plating Material : Nickel Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 1 Other Cable Assembly Length : .914 M  [3 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG 58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CSC-BNCM-914-BNCM - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
CSC-BNCM-914-BNCM
RF Cable Assemblies CSC-BNCM-914-BNCM
Body Features Body Plating Material : Nickel Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 1 Other Cable Assembly Length : .914 M  [3 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG 58

Body Features


  • Body Plating Material : Nickel

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 1

Other


  • Cable Assembly Length : .914 M  [3 FT ]

Product Type Features


  • Cable Assembly (End A) : BNC Plug
  • Cable Assembly (End B) : BNC Plug
  • Cable Assembly Type : BNC to BNC
  • Coax Cable Type : RG 58
Buy Now Datasheet
Coaxial Cables (RF) - 343-CSC-BNCM-914-BNCM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-CSC-BNCM-914-BNCM-ND
Coaxial Cables (RF) 343-CSC-BNCM-914-BNCM-ND
"COAX CBL BNC TO BNC 35.9"""

"COAX CBL BNC TO BNC 35.9"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CSC-BNCM-914-BNCM 343-CSC-BNCM-914-BNCM-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type BNC Plug
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016676-3 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cable Assemblies - 1-2016489-0 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
Coaxial Cable - 4097143 - RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 4.92 ft (15 dm)
View Details
2 suppliers