TE Connectivity RF Cable Assemblies CSC-BNCM-1800-BNCM

Description
Body Features Body Plating Material : Nickel Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 1 Other Cable Assembly Length : 1.8 M  [5.906 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG 58
Request a Quote Datasheet
Description
Body Features Body Plating Material : Nickel Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 1 Other Cable Assembly Length : 1.8 M  [5.906 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG 58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CSC-BNCM-1800-BNCM - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
CSC-BNCM-1800-BNCM
RF Cable Assemblies CSC-BNCM-1800-BNCM
Body Features Body Plating Material : Nickel Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 1 Other Cable Assembly Length : 1.8 M  [5.906 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG 58

Body Features


  • Body Plating Material : Nickel

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 1

Other


  • Cable Assembly Length : 1.8 M  [5.906 FT ]

Product Type Features


  • Cable Assembly (End A) : BNC Plug
  • Cable Assembly (End B) : BNC Plug
  • Cable Assembly Type : BNC to BNC
  • Coax Cable Type : RG 58
Buy Now Datasheet
Coaxial Cables (RF) - 343-CSC-BNCM-1800-BNCM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-CSC-BNCM-1800-BNCM-ND
Coaxial Cables (RF) 343-CSC-BNCM-1800-BNCM-ND
COAX CBL BNC TO BNC 5.9'

COAX CBL BNC TO BNC 5.9'

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CSC-BNCM-1800-BNCM 343-CSC-BNCM-1800-BNCM-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type BNC Plug
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016694-3 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
Twisted Pair Cable - 112781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers