TE Connectivity RF Cable Assemblies CSA-SMAM-216-SAFB

Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : Flexible PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 2.79 MM  [.11 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Shielded : Yes Other Cable Assembly Length : .22 M  [.71 FT ] Dielectric Material : PE Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Jack Cable Assembly Type : SMA to SMA Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : Flexible PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 2.79 MM  [.11 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Shielded : Yes Other Cable Assembly Length : .22 M  [.71 FT ] Dielectric Material : PE Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Jack Cable Assembly Type : SMA to SMA Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CSA-SMAM-216-SAFB - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
CSA-SMAM-216-SAFB
RF Cable Assemblies CSA-SMAM-216-SAFB
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : Flexible PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 2.79 MM  [.11 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Shielded : Yes Other Cable Assembly Length : .22 M  [.71 FT ] Dielectric Material : PE Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Jack Cable Assembly Type : SMA to SMA Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Body Plating Material : Nickel
  • Cable Color : Black
  • Jacket Material : Flexible PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 2.79 MM  [.11 INCH ]
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 12
  • Shielded : Yes

Other


  • Cable Assembly Length : .22 M  [.71 FT ]
  • Dielectric Material : PE

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : SMA Jack
  • Cable Assembly Type : SMA to SMA
  • Coax Cable Type : RG 174

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - CSA-SMAM-216-SAFB-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
CSA-SMAM-216-SAFB-ND
Coaxial Cables (RF) CSA-SMAM-216-SAFB-ND
"Cable Assembly Coaxial SMA to SMA RG-174 8.500"" (215.90mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 8.500"" (215.90mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CSA-SMAM-216-SAFB - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CSA-SMAM-216-SAFB
Cable Assemblies - Coaxial Cables (RF) CSA-SMAM-216-SAFB
CBL ASSY SMA JACK TO PLUG 8.5"

CBL ASSY SMA JACK TO PLUG 8.5"

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSA-SMAM-216-SAFB CSA-SMAM-216-SAFB-ND CSA-SMAM-216-SAFB
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Product Type SMA Plug
Cable Length 0.7218 ft (2.2 dm) 0.7083 ft (2.16 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2484065-1 - TE Connectivity
Specs
Application RF
Product Type Mini-FAKRA Jack
Cable Length 1.15 ft (3.5 dm)
View Details
2 suppliers
Twisted Pair Cable - 046891-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers