TE Connectivity ™ Cables, Wires - Multiple Conductor Cables CS9912-000

Description
55 Cable
Request a Quote Datasheet
Description
55 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CS9912-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
958047-CS9912-000
Cables, Wires - Multiple Conductor Cables 958047-CS9912-000
Win Source Part Number: 958047-CS9912-000 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Standard Package: 1 Shield Material: Copper, Silver Coated Conductor Strand: 19/32 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.130" (3.30mm) Shield Type: Braid Jacket Color: Orange Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0070" (0.178mm) Shield Coverage: 85% Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): CS9912-00055PC1122-2 0-5/9-3CS3326; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: CS99

Win Source Part Number: 958047-CS9912-000
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 20 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 2
Standard Package: 1
Shield Material: Copper, Silver Coated
Conductor Strand: 19/32
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.130" (3.30mm)
Shield Type: Braid
Jacket Color: Orange
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0070" (0.178mm)
Shield Coverage: 85%
Temperature Range - Operating: 200°C
Alternative Parts (Cross-Reference): CS9912-00055PC1122-20-5/9-3CS3326;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: CS99

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number CS9912-000 958047-CS9912-000
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6462A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; cutoff,Coaxial,Teflon™ jacket,red,low noise
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details