TE Connectivity Bushings & Bobbins CS9492-000

Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Modified Elastomer Dimensions Product Length : 76.2 MM  [3 INCH ] Product Width : 12.7 MM  [.5 INCH ] Product Type Features Molded Part Type : Accessories
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Modified Elastomer Dimensions Product Length : 76.2 MM  [3 INCH ] Product Width : 12.7 MM  [.5 INCH ] Product Type Features Molded Part Type : Accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - CS9492-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
CS9492-000
Bushings & Bobbins CS9492-000
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Modified Elastomer Dimensions Product Length : 76.2 MM  [3 INCH ] Product Width : 12.7 MM  [.5 INCH ] Product Type Features Molded Part Type : Accessories

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Black
  • Primary Product Material : Modified Elastomer

Dimensions


  • Product Length : 76.2 MM  [3 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Product Type Features


  • Molded Part Type : Accessories
Buy Now Datasheet
shrink tube - CS9492-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CS9492-000
shrink tube CS9492-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
CS9492-000
shrink tube CS9492-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CS9492-000 CS9492-000
Product Name Bushings & Bobbins shrink tube
Material Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P046 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 011829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 099553-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 063833-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers