TE Connectivity Bushings & Bobbins CS9491-000

Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Modified Elastomer Dimensions Product Length : 50.8 MM  [2 INCH ] Product Width : 10.2 MM  [.4 INCH ] Product Type Features Molded Part Type : Accessories
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Modified Elastomer Dimensions Product Length : 50.8 MM  [2 INCH ] Product Width : 10.2 MM  [.4 INCH ] Product Type Features Molded Part Type : Accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - CS9491-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
CS9491-000
Bushings & Bobbins CS9491-000
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Modified Elastomer Dimensions Product Length : 50.8 MM  [2 INCH ] Product Width : 10.2 MM  [.4 INCH ] Product Type Features Molded Part Type : Accessories

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Black
  • Primary Product Material : Modified Elastomer

Dimensions


  • Product Length : 50.8 MM  [2 INCH ]
  • Product Width : 10.2 MM  [.4 INCH ]

Product Type Features


  • Molded Part Type : Accessories
Buy Now Datasheet
shrink tube - CS9491-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CS9491-000
shrink tube CS9491-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
CS9491-000
shrink tube CS9491-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CS9491-000 CS9491-000
Product Name Bushings & Bobbins shrink tube
Material Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 024239-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0989076010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cable Transitions & Breakouts - 037328-001 - TE Connectivity
Specs
Material Polyolefin; Modified Polyolefin
Operating Temperature -55 to 90 C (-67 to 194 F)
View Details
2 suppliers
Heat Shrink Tubing - 042565M001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details