TE Connectivity Current Transformers & Shunts CS8301-000

Description
Dimensions Case Depth (MM) : 76.2 Case Height (MM) : 25.4 Case Width (MM) : 285.8 Product Weight (KG) : 4.72 Electrical Characteristics Output Current (AMP) : 1500 Output Voltage (MILV) : 150 Product Type Features Current Transformer Type : ANSI Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Request a Quote
Description
Dimensions Case Depth (MM) : 76.2 Case Height (MM) : 25.4 Case Width (MM) : 285.8 Product Weight (KG) : 4.72 Electrical Characteristics Output Current (AMP) : 1500 Output Voltage (MILV) : 150 Product Type Features Current Transformer Type : ANSI Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - CS8301-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
CS8301-000
Current Transformers & Shunts CS8301-000
Dimensions Case Depth (MM) : 76.2 Case Height (MM) : 25.4 Case Width (MM) : 285.8 Product Weight (KG) : 4.72 Electrical Characteristics Output Current (AMP) : 1500 Output Voltage (MILV) : 150 Product Type Features Current Transformer Type : ANSI Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)

Dimensions


  • Case Depth (MM) : 76.2
  • Case Height (MM) : 25.4
  • Case Width (MM) : 285.8
  • Product Weight (KG) : 4.72

Electrical Characteristics


  • Output Current (AMP) : 1500
  • Output Voltage (MILV) : 150

Product Type Features


  • Current Transformer Type : ANSI Shunt
  • System Phase Type : Single Phase
  • Voltage Application Type : DC (Shunt)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number CS8301-000
Product Name Current Transformers & Shunts
Secondary Current 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3791-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3614-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3781-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details