TE Connectivity Busbar Heat Shrink Tubing & Tape CS5522-000

Description
Body Features Primary Product Color : Red Primary Product Material : Polyolefin Dimensions Product Width : 50 MM  [2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : Polyolefin Dimensions Product Width : 50 MM  [2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Heat Shrink Tubing & Tape - CS5522-000 - TE Connectivity
Berwyn, PA, United States
Busbar Heat Shrink Tubing & Tape
CS5522-000
Busbar Heat Shrink Tubing & Tape CS5522-000
Body Features Primary Product Color : Red Primary Product Material : Polyolefin Dimensions Product Width : 50 MM  [2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Polyolefin

Dimensions


  • Product Width : 50 MM  [2 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Heat Shrink

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CS5522-000
Product Name Busbar Heat Shrink Tubing & Tape
Material Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 014946-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0333214001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Boots - 068065-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
Heat Shrink Boots - 036373-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers