TE Connectivity Multicore Cable CS5420-000

Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Conductor Stranding : High Strand Count Conductor Shield Material : Silver-Coated Copper Wire Color (Base) : White, Green, Red, Yellow Wire Color (Stripe) : White Configuration Features Number of Conductors : 4 Number of Strands : 154 Dimensions Conductor Diameter Range (INCH) : .037 Conductor Insulation Diameter (INCH) : .064 Outside Cable Diameter (INCH) : .196 Strand Size (AWG) : 42 Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Conductor Stranding : High Strand Count Conductor Shield Material : Silver-Coated Copper Wire Color (Base) : White, Green, Red, Yellow Wire Color (Stripe) : White Configuration Features Number of Conductors : 4 Number of Strands : 154 Dimensions Conductor Diameter Range (INCH) : .037 Conductor Insulation Diameter (INCH) : .064 Outside Cable Diameter (INCH) : .196 Strand Size (AWG) : 42 Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CS5420-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CS5420-000
Multicore Cable CS5420-000
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Conductor Stranding : High Strand Count Conductor Shield Material : Silver-Coated Copper Wire Color (Base) : White, Green, Red, Yellow Wire Color (Stripe) : White Configuration Features Number of Conductors : 4 Number of Strands : 154 Dimensions Conductor Diameter Range (INCH) : .037 Conductor Insulation Diameter (INCH) : .064 Outside Cable Diameter (INCH) : .196 Strand Size (AWG) : 42 Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Coated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Shield Material : Silver-Coated Copper
  • Wire Color (Base) : White, Green, Red, Yellow
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 4
  • Number of Strands : 154

Dimensions


  • Conductor Diameter Range (INCH) : .037
  • Conductor Insulation Diameter (INCH) : .064
  • Outside Cable Diameter (INCH) : .196
  • Strand Size (AWG) : 42
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Product Type Features


  • Cable Style : Round Braided Shielded & Jacketed
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CS5420-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0715473001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Power Cable - 011083-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Twisted Pair Cable - 1592413001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
Twisted Pair Cable - 148025-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers